CVQ300K20BL1 Passive Components by Bourns Electronics

CV+ 300 K 20 B L1 / BULK, BAG PACKAGING

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.67

Distributor Stock
Logo for Farnell
Farnell
from US$0.67
189
in stock
Buy Now
Logo for RS
RS
from US$0.97
4,980
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.07
189
in stock
Buy Now
Logo for element14
element14
from US$0.70
189
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

CVQ extended Radial disc varistors 300Vr | RS
Varistor, Mov, 775V, Disc 20Mm Rohs Compliant: Yes |Bourns CVQ300K20BL1 | Newark Electronics
VARISTOR, MOV, 775V, DISC 20MM | element14
Varistor 300V 10% Radial 2-Pin Through Hole Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CVQ300K20BL1?

Additional datasheets, footprints and schematics for CVQ300K20BL1 are listed on our Part Details page. You can also find images and similar parts to CVQ300K20BL1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CVQ300K20BL1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CVQ300K20BL1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CVQ300K20BL1 fall under?

The CVQ300K20BL1 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CVQ300K20BL1 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CVQ300K20BL1 you can contact the distributor directly for product support, shipping queries etc.

Is the CVQ300K20BL1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CVQ300K20BL1 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CVQ300K20BL1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CVQ300K20BL1 often in real-time on the comparison pages.

What if I can't find stock of CVQ300K20BL1?

You can fill out our help required form which you can use to request a quote for CVQ300K20BL1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay