Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CV7362-000 |
Prices starting from US$12.47
Material Systems Code | 25 |
---|---|
Adhesive Pre-Coat | No |
Material Code | 25 |
Material | Fluid Resistant Modified Elastomer |
Lipped | Yes |
Cable Diameter Range | 7.1 – 16mm, 7.1 – 17in |
Connector or Backshell Outside Diameter | 20 mm, .94 in, 26 mm, 24 mm, 1.02 in, 22 mm, .787 in, .87 in |
Wire/Cable Outside Diameter | 9 mm, .47 in, .3 in, 12 mm, .55 in, 10 mm, 11 mm, .35 in, .43 in, 14 mm, .39 in, 8 mm |
Power Cable Accessory | No |
Fluid/Chemical Resistance | Long-Term Exposure at High Temperature |
Adhesive Options | /225 Precoat |
Molded Part Shape Code | 202 |
Adhesive Type | Adhesive Purchased Separately |
Molded Part Shape | Straight |
Operating Temperature Range | -75 – 150°C, -103 – 302°F |
Heat Shrink Cable Boots&End Caps HS Boot Straight | Rapid Electronics |
HEAT SHRINK BOOTS | Farnell |
Cable Accessories Molded Boot Fluid Resistant Elastomer Black | Avnet America |
Heat Shrink Cable Boots & End Caps 202K142-25L-0 | Sager |
Where can I find additional details, specifications and documents for a CV7362-000?
Additional datasheets, footprints and schematics for CV7362-000 are listed on our Part Details page. You can also find images and similar parts to CV7362-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV7362-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV7362-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV7362-000 fall under?
The CV7362-000 is listed under Harnessing > Heat Shrink Components > Heat Shrink Boots.
Can I view similar or alternative parts?
You can view similar parts to CV7362-000 when available in the Heat Shrink Boots range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV7362-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CV7362-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV7362-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for CV7362-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV7362-000 often in real-time on the comparison pages.
What if I can't find stock of CV7362-000?
You can fill out our help required form which you can use to request a quote for CV7362-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.