Status: | Unknown |
---|---|
Series: | CV201210 Series |
RoHS: | Unknown |
Prices starting from US$0.0194
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0275
|
6,833
in stock
|
Buy Now | |
Chip One Stop
from US$0.0290
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
6,833
in stock
|
Buy Now | |
element14
from US$0.0242
|
6,833
in stock
|
Buy Now | |
Avnet America
from US$0.0194
|
-
|
Buy Now | |
TTI Europe
from US$0.0233
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 680nH |
---|---|
Product Range | CV201210 Series |
DC Current Rating | 150mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 0.8ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 105MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 680Nh, 0.15A, 0805, Shielded | Newark Electronics |
INDUCTOR, 680NH, 0.15A, 0805, SHIELDED | element14 |
Multilayer Inductor, 680 nH, 800 Milliohm, ± 10%, 105 MHz, 150 mA, 0805 [2012 Metric] | Avnet America |
.68 UH 10% | TTI Europe |
Multilayer Inductor, 680 nH, 800 Milliohm, � 10%, 105 MHz, 150 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CV201210-R68K?
Additional datasheets, footprints and schematics for CV201210-R68K are listed on our Part Details page. You can also find images and similar parts to CV201210-R68K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV201210-R68K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV201210-R68K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV201210-R68K fall under?
The CV201210-R68K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CV201210-R68K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV201210-R68K you can contact the distributor directly for product support, shipping queries etc.
Is the CV201210-R68K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV201210-R68K have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CV201210-R68K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV201210-R68K often in real-time on the comparison pages.
What if I can't find stock of CV201210-R68K?
You can fill out our help required form which you can use to request a quote for CV201210-R68K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.