Status: | Unknown |
---|---|
Series: | CV201210 Series |
RoHS: | Unknown |
Inductance | 22µH |
---|---|
Product Range | CV201210 Series |
DC Current Rating | 5mA |
High Frequency Inductor Case | 0805 [2012 Metric] |
Inductor Construction | Multilayer |
DC Resistance Max | 1.1ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 16MHz |
SVHC | No SVHC (15-Jan-2018) |
INDUCTOR, 22UH, 0.005A, 0805, MULTILAYER | element14 |
Ind2X1.25X1.25Mm,22Uh10%0.005A,shdsmd /Tape & Reel - 7" Reel |Bourns CV201210-220K | Newark Electronics |
Multilayer Inductor, 22 uH, 1.1 Ohm, ± 10%, 16 MHz, 5 mA, 0805 [2012 Metric] | Avnet America |
Multilayer Inductor, 22 uH, 1.1 Ohm, � 10%, 16 MHz, 5 mA, 0805 [2012 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CV201210-220K?
Additional datasheets, footprints and schematics for CV201210-220K are listed on our Part Details page. You can also find images and similar parts to CV201210-220K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CV201210-220K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CV201210-220K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CV201210-220K fall under?
The CV201210-220K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CV201210-220K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CV201210-220K you can contact the distributor directly for product support, shipping queries etc.
Is the CV201210-220K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CV201210-220K have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CV201210-220K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CV201210-220K often in real-time on the comparison pages.
What if I can't find stock of CV201210-220K?
You can fill out our help required form which you can use to request a quote for CV201210-220K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.