Status: | Unknown |
---|---|
Series: | CUS Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
No stock
|
Buy Now | |
RS
from US$0.59
|
2,800
in stock
|
Buy Now | |
Chip One Stop
from US$0.48
|
1,400
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.45
|
692
in stock
|
Buy Now | |
Avnet America
-
|
194,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.80
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
element14
from US$0.48
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Switch Operation | - |
Switch Mounting | SMD |
Product Range | CUS Series |
Contact Current Max | 300mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 4V |
Orientation | Vertical |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a CUS-22TB?
Additional datasheets, footprints and schematics for CUS-22TB are listed on our Part Details page. You can also find images and similar parts to CUS-22TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CUS-22TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CUS-22TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CUS-22TB fall under?
The CUS-22TB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CUS-22TB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CUS-22TB you can contact the distributor directly for product support, shipping queries etc.
Is the CUS-22TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CUS-22TB have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Avnet America and Newark Electronics have stock available or on a lead time for CUS-22TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CUS-22TB often in real-time on the comparison pages.
What if I can't find stock of CUS-22TB?
You can fill out our help required form which you can use to request a quote for CUS-22TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.