Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.74
Grommet Material | Elastomer |
---|---|
Contact Size | 16 |
Comment | Length 1.42 inches |
Terminal Junction System Component Type | In-line Junction Splice |
Operating Temperature Range | -55 – 200°C |
Connector Wire Splice Contact Size 16 | Future Electronics |
CONNECTOR WITH PINS | Avnet America |
Junction Splice, Size 16, Elastomer | Newark Electronics |
Where can I find additional details, specifications and documents for a CTL-16-513?
Additional datasheets, footprints and schematics for CTL-16-513 are listed on our Part Details page. You can also find images and similar parts to CTL-16-513 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTL-16-513 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTL-16-513 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTL-16-513 fall under?
The CTL-16-513 is listed under Connectors > Terminal Junction Modules & Accessories > Terminal Junction Modules.
Can I view similar or alternative parts?
You can view similar parts to CTL-16-513 when available in the Terminal Junction Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTL-16-513 you can contact the distributor directly for product support, shipping queries etc.
Is the CTL-16-513 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTL-16-513 have stock available?
Authorised distributors including Electro Enterprises, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CTL-16-513.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTL-16-513 often in real-time on the comparison pages.
What if I can't find stock of CTL-16-513?
You can fill out our help required form which you can use to request a quote for CTL-16-513 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.