Status: | Unknown |
---|---|
Series: | CT-D Series |
RoHS: | Unknown |
Product Range | CT-D Series |
---|---|
Timer Functions | On-Delay |
Time Min | 0.05s |
Time Max | 100h |
No. of Timing Ranges | 7Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240V |
Current Rating Nom | 6A |
Connection / Termination | Screw Terminals |
Adjustment Type | Screwdriver Slot |
Coil Voltage VAC Nom | 250V |
Contact Configuration | SPCO |
Contact Current AC Max | 6A |
Contact Current DC Max | 6A |
Contact Rating | 8A |
Contact Voltage AC Max | 250V |
Contact Voltage DC Max | 24V |
Delay Time Range | 0.05s to 100h |
External Depth | 63mm |
External Length / Height | 70mm |
External Width | 17.5mm |
Nom Input Voltage | 240VAC |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Operating Time Range | 7 Time Ranges 0.05s - 100 h |
Relay Mounting | DIN Rail |
Supply Voltage AC Max | 240VAC |
Supply Voltage AC Min | 24VAC |
Supply Voltage DC Max | 48VDC |
Supply Voltage DC Min | 24VDC |
Supply Voltage Min | 24V |
Supply Voltage Range | 24V AC to 240V AC 24V DC to 48V DC |
Termination Type | Screw |
Timer, On-Delay, 7 Ranges | Newark Electronics |
TIMER, ON-DELAY, 7 RANGES | element14 |
ABB Time Lag Relay CT 100h 250V 1CO Number of Functions 1 | Distrelec |
Where can I find additional details, specifications and documents for a CT-ERD.12?
Additional datasheets, footprints and schematics for CT-ERD.12 are listed on our Part Details page. You can also find images and similar parts to CT-ERD.12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-ERD.12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-ERD.12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-ERD.12 fall under?
The CT-ERD.12 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to CT-ERD.12 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-ERD.12 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-ERD.12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT-ERD.12 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for CT-ERD.12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-ERD.12 often in real-time on the comparison pages.
What if I can't find stock of CT-ERD.12?
You can fill out our help required form which you can use to request a quote for CT-ERD.12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.