Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | 30cm |
Beam Angle | - |
Switching Frequency | 40kHz |
External Diameter | 10mm |
Sensitivity (dB) | -65dB |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
ULTRASONIC RECEIVER, 110DB | element14 |
Where can I find additional details, specifications and documents for a CTD40K1007R?
Additional datasheets, footprints and schematics for CTD40K1007R are listed on our Part Details page. You can also find images and similar parts to CTD40K1007R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CTD40K1007R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CTD40K1007R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CTD40K1007R fall under?
The CTD40K1007R is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to CTD40K1007R when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CTD40K1007R you can contact the distributor directly for product support, shipping queries etc.
Is the CTD40K1007R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CTD40K1007R have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CTD40K1007R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CTD40K1007R often in real-time on the comparison pages.
What if I can't find stock of CTD40K1007R?
You can fill out our help required form which you can use to request a quote for CTD40K1007R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.