Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Connector Mounting | Cable Mount |
Current Rating | 36A |
Voltage Rating | 1.2kV |
Contact Plating | Nickel Plated Contacts |
Connector Colour | Yellow |
Contact Material | Beryllium Copper |
Conn, Banana, Plug, 36A, Screw, Yel | Newark Electronics |
CONN, BANANA, PLUG, 36A, SCREW, YEL | element14 |
Where can I find additional details, specifications and documents for a CT2013-4?
Additional datasheets, footprints and schematics for CT2013-4 are listed on our Part Details page. You can also find images and similar parts to CT2013-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT2013-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT2013-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT2013-4 fall under?
The CT2013-4 is listed under Cal Test Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CT2013-4 when available in the Cal Test Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT2013-4 you can contact the distributor directly for product support, shipping queries etc.
Is the CT2013-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT2013-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CT2013-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT2013-4 often in real-time on the comparison pages.
What if I can't find stock of CT2013-4?
You can fill out our help required form which you can use to request a quote for CT2013-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.