Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Voltage Max | 60V |
---|---|
Load Current | 2.5A |
On State Resistance Max | 0.14ohm |
Contact Configuration | SPST-NO |
Isolation Voltage | 1.5kV |
Forward Current If | 50mA |
Relay Terminals | Through Hole |
MSL | - |
Ssr, Mosfet, Spst-No, 50Ma, 2.5A, 60V | Newark Electronics |
MOSFET Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CT136?
Additional datasheets, footprints and schematics for CT136 are listed on our Part Details page. You can also find images and similar parts to CT136 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT136 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT136 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT136 fall under?
The CT136 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CT136 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT136 you can contact the distributor directly for product support, shipping queries etc.
Is the CT136 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT136 have stock available?
Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for CT136.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT136 often in real-time on the comparison pages.
What if I can't find stock of CT136?
You can fill out our help required form which you can use to request a quote for CT136 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.