Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Load Current | 120mA |
Relay Terminals | Through Hole |
Load Voltage Max | 400V |
On State Resistance Max | 30ohm |
Isolation Voltage | 1.5kV |
Forward Current If | 50mA |
Ssr, Mosfet, Spst-No, 50Ma, 120Ma, 400V | Newark Electronics |
SSR, MOSFET, SPST-NO, 50mA, 120mA, 400V | element14 |
MOSFET Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a CT130?
Additional datasheets, footprints and schematics for CT130 are listed on our Part Details page. You can also find images and similar parts to CT130 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT130 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT130 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT130 fall under?
The CT130 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to CT130 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT130 you can contact the distributor directly for product support, shipping queries etc.
Is the CT130 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT130 have stock available?
Authorised distributors including Newark Electronics, element14, Relay Specialties and Farnell have stock available or on a lead time for CT130.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT130 often in real-time on the comparison pages.
What if I can't find stock of CT130?
You can fill out our help required form which you can use to request a quote for CT130 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.