Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | K |
---|---|
Sensing Temperature Min | 0°C |
Sensing Temperature Max | +250°C |
Sensor Body Material | Stainless Steel |
Lead Length | 2m |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Body Material | Stainless Steel |
Conductor Make-up | 1/0.315mm |
Material Composition | Stainless Steel |
No. of Max Strands x Strand Size | Solid |
Temperature Sensing Range | 0°C to +250°C |
Thermocouple, K Type, Z4, Pfa | Newark Electronics |
SENSOR, T/COUPLE, K, Z4, PFA | element14 |
Where can I find additional details, specifications and documents for a CT-Z4-PFA-K-2?
Additional datasheets, footprints and schematics for CT-Z4-PFA-K-2 are listed on our Part Details page. You can also find images and similar parts to CT-Z4-PFA-K-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CT-Z4-PFA-K-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CT-Z4-PFA-K-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CT-Z4-PFA-K-2 fall under?
The CT-Z4-PFA-K-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to CT-Z4-PFA-K-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CT-Z4-PFA-K-2 you can contact the distributor directly for product support, shipping queries etc.
Is the CT-Z4-PFA-K-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CT-Z4-PFA-K-2 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CT-Z4-PFA-K-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CT-Z4-PFA-K-2 often in real-time on the comparison pages.
What if I can't find stock of CT-Z4-PFA-K-2?
You can fill out our help required form which you can use to request a quote for CT-Z4-PFA-K-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.