CSS4J-4026R-L500F Resistors by Bourns Electronics

CURRENT SENSE RES 0R0005 1% 5 W 4026

Status: Unknown
Series: CSS4J-4026 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.58

Distributor Stock
Logo for Farnell
Farnell
from US$0.73
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.68
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
-
3,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$1.37
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 500µohm
Product Range CSS4J-4026 Series
Resistor Case Style 4026 [1066 Metric]
Power Rating 5W
Resistance Tolerance ± 1%
Resistor Element Material Metal Strip
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Res, 500 Uohm, 1%, 5W, Metal Strip | Newark Electronics
SMD Current Sense Resistor, 0.5 Milliohm, ± 1%, 10 W, 4026 [10066 Metric], Metal Strip | Avnet America
Current Sense Resistor,0.5 milliohms / N/A / 5 W / 1 %,CSS4J-4026 Series | Bourns CSS4J-4026R-L500F | RS Americas
.0005 OHM 5W 1% | TTI Europe
CURRENT SENSE RES, 0R0005, 1%, 5 W, 4026 | Farnell
SMD Current Sense Resistor, 0.5 Milliohm, � 1%, 10 W, 4026 [10066 Metric], Metal Strip | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSS4J-4026R-L500F?

Additional datasheets, footprints and schematics for CSS4J-4026R-L500F are listed on our Part Details page. You can also find images and similar parts to CSS4J-4026R-L500F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSS4J-4026R-L500F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS4J-4026R-L500F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSS4J-4026R-L500F fall under?

The CSS4J-4026R-L500F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CSS4J-4026R-L500F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSS4J-4026R-L500F you can contact the distributor directly for product support, shipping queries etc.

Is the CSS4J-4026R-L500F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSS4J-4026R-L500F have stock available?

Authorised distributors including Newark Electronics, Avnet America, RS Americas, TTI Europe and Farnell have stock available or on a lead time for CSS4J-4026R-L500F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSS4J-4026R-L500F often in real-time on the comparison pages.

What if I can't find stock of CSS4J-4026R-L500F?

You can fill out our help required form which you can use to request a quote for CSS4J-4026R-L500F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay