CSS4J-4026K-2L00FE Passive Components by Bourns Electronics

CurrentSenseShunt 4026 R002 1% 4W TC50 / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.60

Distributor Stock
Logo for RS
RS
from US$1.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.66
1,200
in stock
Buy Now
Logo for element14
element14
from US$0.73
327
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.73
327
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.60
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.62
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Res, R002, 4W, Current Sense, 4026 | Newark Electronics
RES, 0R002, 6W, METAL STRIP, 4026 | element14
Current Sense Resistor R002 4W 1% | RS
SMD Current Sense Resistor, 2 Milliohm, ± 1%, 6 W, 4026 [1066 Metric], Metal Strip | Avnet America
.002 OHM 4W 1% | TTI Europe
SMD Current Sense Resistor, 2 Milliohm, � 1%, 6 W, 4026 [1066 Metric], Metal Strip | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSS4J-4026K-2L00FE?

Additional datasheets, footprints and schematics for CSS4J-4026K-2L00FE are listed on our Part Details page. You can also find images and similar parts to CSS4J-4026K-2L00FE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSS4J-4026K-2L00FE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS4J-4026K-2L00FE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSS4J-4026K-2L00FE fall under?

The CSS4J-4026K-2L00FE is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CSS4J-4026K-2L00FE when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSS4J-4026K-2L00FE you can contact the distributor directly for product support, shipping queries etc.

Is the CSS4J-4026K-2L00FE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSS4J-4026K-2L00FE have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CSS4J-4026K-2L00FE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSS4J-4026K-2L00FE often in real-time on the comparison pages.

What if I can't find stock of CSS4J-4026K-2L00FE?

You can fill out our help required form which you can use to request a quote for CSS4J-4026K-2L00FE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay