Status: | Unknown |
---|---|
Series: | CSS2H-5930 Series |
RoHS: | Unknown |
Prices starting from US$0.62
Resistance | 500µohm |
---|---|
Product Range | CSS2H-5930 Series |
Resistor Case Style | 5931 [1577 Metric] |
Power Rating | 8W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Current Sense Res, 500U, 8W, 5931 | Newark Electronics |
SMD Current Sense Resistor, 0.5 Milliohm, ± 1%, 8 W, 5930 [15078 Metric], Metal Strip | Avnet America |
Current Sense Resistor,0.5 milliohms / 8 W / 6 W / 1 %,CSS4J-4026 Series | Bourns CSS2H-5930R-L500F | RS Americas |
.0005 OHM 8W 1% | TTI Europe |
CURRENT SENSE RES, 0R0005, 1%, 8 W, 5931 | Farnell |
SMD Current Sense Resistor, 0.5 Milliohm, � 1%, 8 W, 5930 [15078 Metric], Metal Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a CSS2H-5930R-L500F?
Additional datasheets, footprints and schematics for CSS2H-5930R-L500F are listed on our Part Details page. You can also find images and similar parts to CSS2H-5930R-L500F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSS2H-5930R-L500F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS2H-5930R-L500F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSS2H-5930R-L500F fall under?
The CSS2H-5930R-L500F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CSS2H-5930R-L500F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSS2H-5930R-L500F you can contact the distributor directly for product support, shipping queries etc.
Is the CSS2H-5930R-L500F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSS2H-5930R-L500F have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and TTI Europe have stock available or on a lead time for CSS2H-5930R-L500F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSS2H-5930R-L500F often in real-time on the comparison pages.
What if I can't find stock of CSS2H-5930R-L500F?
You can fill out our help required form which you can use to request a quote for CSS2H-5930R-L500F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.