CSS2H-3920K-2L00F Resistors by Bourns Electronics

CURRENT SENSE RES 0R002 1% 6 W 3921

Status: Unknown
Series: CSS2H-3920 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.43

Distributor Stock
Logo for Farnell
Farnell
from US$0.43
No stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.72
5,407
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.59
5,407
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.89
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.29
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.57
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.002ohm
Product Range CSS2H-3920 Series
Resistor Case Style 3921 [1052 Metric]
Power Rating 6W
Resistance Tolerance ± 1%
Resistor Element Material Metal Strip
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Current Sense Res.-SMD 2.0mOHMS 6W 1% AEC-Q200 | Rapid Electronics
Res, 0.002R, 1%, 6W, Metal Strip, 3921 | Newark Electronics
Current Sense Resistor,2.0 milliohms / 6 W / 4 W / 1 %,CSS4J-4026 Series | Bourns CSS2H-3920K-2L00F | RS Americas
.002 OHM 6W 1% | TTI Europe
CURRENT SENSE RES, 0R002, 1%, 6 W, 3921 | Farnell
SMD Current Sense Resistor, 2 Milliohm, � 1%, 6 W, 3920 [10052 Metric], Metal Strip | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CSS2H-3920K-2L00F?

Additional datasheets, footprints and schematics for CSS2H-3920K-2L00F are listed on our Part Details page. You can also find images and similar parts to CSS2H-3920K-2L00F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CSS2H-3920K-2L00F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS2H-3920K-2L00F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CSS2H-3920K-2L00F fall under?

The CSS2H-3920K-2L00F is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CSS2H-3920K-2L00F when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CSS2H-3920K-2L00F you can contact the distributor directly for product support, shipping queries etc.

Is the CSS2H-3920K-2L00F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CSS2H-3920K-2L00F have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for CSS2H-3920K-2L00F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CSS2H-3920K-2L00F often in real-time on the comparison pages.

What if I can't find stock of CSS2H-3920K-2L00F?

You can fill out our help required form which you can use to request a quote for CSS2H-3920K-2L00F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay