Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.60
|
2,870
in stock
|
Buy Now | |
TTI Europe
from US$0.38
|
11,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
54
in stock
|
Buy Now | |
element14
from US$0.53
|
54
in stock
|
Buy Now | |
Farnell
from US$0.58
|
54
in stock
|
Buy Now | |
Avnet America
from US$0.48
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
.0005 OHM 6W 1% | TTI Europe |
Current Sense Resistor R0005 6W 1% | RS |
Res, R0005, 6W, Current Sense, 2512 Rohs Compliant: Yes |Bourns CSS2H-2512R-L500FE | Newark Electronics |
RES, R0005, 6W, CURRENT SENSE, 2512 | element14 |
SMD Current Sense Resistor, 500 Milliohm, ± 1%, 6 W, 2512 [6432 Metric], Metal Strip | Avnet America |
SMD Current Sense Resistor, 500 Milliohm, � 1%, 6 W, 2512 [6432 Metric], Metal Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a CSS2H-2512R-L500FE?
Additional datasheets, footprints and schematics for CSS2H-2512R-L500FE are listed on our Part Details page. You can also find images and similar parts to CSS2H-2512R-L500FE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSS2H-2512R-L500FE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSS2H-2512R-L500FE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSS2H-2512R-L500FE fall under?
The CSS2H-2512R-L500FE is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CSS2H-2512R-L500FE when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSS2H-2512R-L500FE you can contact the distributor directly for product support, shipping queries etc.
Is the CSS2H-2512R-L500FE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSS2H-2512R-L500FE have stock available?
Authorised distributors including TTI Europe, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CSS2H-2512R-L500FE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSS2H-2512R-L500FE often in real-time on the comparison pages.
What if I can't find stock of CSS2H-2512R-L500FE?
You can fill out our help required form which you can use to request a quote for CSS2H-2512R-L500FE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.