Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
On State Current Max | 15A |
---|---|
Supply Voltage Min | 207VAC |
Supply Voltage Max | 253VAC |
Isolation Voltage | - |
Supply Frequency | 60Hz |
Operating Temperature Min | 0°C |
Operating Temperature Max | 75°C |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Approval Bodies | CE |
External Depth | 36mm |
External Length / Height | 43mm |
External Width | 42.5mm |
Fixing Hole Diameter | 10.3mm |
For Use With | Conventional Resistive Heating Elements Inductive Loads |
Holding Current Min | 30mA |
Hysteresis | 5% |
IC Generic Number | 2-15E |
Operating Temperature Range | 0°C to +75°C |
Output Voltage Max | 400V |
RMS Current (Irms) | 15A |
Shaft Diameter | 6.5mm |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Supply Voltage AC Max | 240V |
Supply Voltage AC Min | 220V |
Supply Voltage Range | 2.7Vrms to 253Vrms |
Surge Current | 150A |
Withstand Voltage | 1500V |
Power Regulators | Newark Electronics |
POWER CONTROLLER, POT, 15A, 230V | element14 |
UAL United Automation Ltd Phase control 230 VAC | Distrelec |
Enclosed phase control regulator,15A | RS |
Where can I find additional details, specifications and documents for a CSR2-15E?
Additional datasheets, footprints and schematics for CSR2-15E are listed on our Part Details page. You can also find images and similar parts to CSR2-15E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSR2-15E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSR2-15E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSR2-15E fall under?
The CSR2-15E is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to CSR2-15E when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSR2-15E you can contact the distributor directly for product support, shipping queries etc.
Is the CSR2-15E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSR2-15E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and RS have stock available or on a lead time for CSR2-15E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSR2-15E often in real-time on the comparison pages.
What if I can't find stock of CSR2-15E?
You can fill out our help required form which you can use to request a quote for CSR2-15E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.