Status: | Unknown |
---|---|
Series: | CSPID Series |
RoHS: | Unknown |
Current Rating | 20mA |
---|---|
Product Range | CSPID Series |
Control Module Dual Loop Relay Out | RS |
CONTROL MODULE, DUAL LOOP, RELAY OUTPUTS | Red Lion Controls CSPID2R0 | RS Americas |
CS PID CONTROLLER, 10V, 0.02A | element14 |
Control Module, PID | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module |Omega CSPID2R0 | Newark Electronics |
Where can I find additional details, specifications and documents for a CSPID2R0?
Additional datasheets, footprints and schematics for CSPID2R0 are listed on our Part Details page. You can also find images and similar parts to CSPID2R0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSPID2R0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSPID2R0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSPID2R0 fall under?
The CSPID2R0 is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to CSPID2R0 when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSPID2R0 you can contact the distributor directly for product support, shipping queries etc.
Is the CSPID2R0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSPID2R0 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and Carlton-Bates have stock available or on a lead time for CSPID2R0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSPID2R0 often in real-time on the comparison pages.
What if I can't find stock of CSPID2R0?
You can fill out our help required form which you can use to request a quote for CSPID2R0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.