Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Plcs: General Plcs |Omega CSINI800 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | CS Series |
RoHS: | Compliant |
Current Rating | 20mA |
---|---|
Product Range | CS Series |
RoHS Compliant | Yes |
PLC I/O Module Modular Controllers 8 x I/O, , 31.5 x 126.5 x 105.9 mm | Red Lion Controls CSINI800 | RS Americas |
Controller Module 8 AI 0(4)-20mA | RS |
PLC Analog Input Module Current 8 Inputs Input | Carlton-Bates |
Where can I find additional details, specifications and documents for a CSINI800?
Additional datasheets, footprints and schematics for CSINI800 are listed on our Part Details page. You can also find images and similar parts to CSINI800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSINI800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSINI800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSINI800 fall under?
The CSINI800 is listed under Cooling & Thermal Management > More Fans, Heat Sinks & HVAC.
Can I view similar or alternative parts?
You can view similar parts to CSINI800 when available in the More Fans, Heat Sinks & HVAC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSINI800 you can contact the distributor directly for product support, shipping queries etc.
Is the CSINI800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSINI800 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics and Carlton-Bates have stock available or on a lead time for CSINI800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSINI800 often in real-time on the comparison pages.
What if I can't find stock of CSINI800?
You can fill out our help required form which you can use to request a quote for CSINI800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.