Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | - |
Switch Terminals | - |
Contact Current Max | - |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | - |
Pushbutton Actuator Style | Mushroom |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Red |
Actuator Diameter | 60mm |
Switch, E-Stop, 60Mm, Red, Release | Newark Electronics |
SWITCH, E-STOP, 60MM, RED, RELEASE | element14 |
Where can I find additional details, specifications and documents for a CSC1-100?
Additional datasheets, footprints and schematics for CSC1-100 are listed on our Part Details page. You can also find images and similar parts to CSC1-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CSC1-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CSC1-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CSC1-100 fall under?
The CSC1-100 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to CSC1-100 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CSC1-100 you can contact the distributor directly for product support, shipping queries etc.
Is the CSC1-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CSC1-100 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CSC1-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CSC1-100 often in real-time on the comparison pages.
What if I can't find stock of CSC1-100?
You can fill out our help required form which you can use to request a quote for CSC1-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.