Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.89
Distributor | Stock | ||
---|---|---|---|
![]() |
RS
from US$17.55
|
532
in stock
|
Buy Now |
![]() |
Future Electronics
from US$10.92
|
601
in stock
|
Buy Now |
![]() |
Farnell
from US$12.45
|
568
in stock
|
Buy Now |
![]() |
element14
from US$12.53
|
548
in stock
|
Buy Now |
![]() |
Newark Electronics
from US$11.52
|
30
in stock
|
Buy Now |
![]() |
Avnet America
from US$14.20
|
-
|
Buy Now |
![]() |
RS Americas
from US$10.89
|
-
|
Buy Now |
![]() |
Avnet Silica
-
|
-
|
Buy Now |
Buy Now |
Chip Configuration | 8bit |
---|---|
Bus Frequency | 8MHz |
IC Interface Type | CMOS |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | LCC |
No. of Pins | 44Pins |
No. of I/O's | 24I/O's |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
Base Number | 82 |
IC Generic Number | 82C55 |
IC Temperature Range | Commercial |
Logic Function Number | 82C55 |
Operating Temperature Max | 70°C |
Operating Temperature Min | 0°C |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 1mA |
Supply Voltage Range | 4.5V to 5.5V |
CS82C55 Series 8 V 2.5 mm 24 I/O CMOS Programmable Peripheral Interface -PLCC-44 | Future Electronics |
CMOS, PIA 8MHZ, SMD, 82C55, PLCC44 | Farnell |
CMOS Programmable Peripheral Interface | RS |
I/O Expander, 24 I/O, 70Deg C, Lcc-44 | Newark Electronics |
CMOS Programmable Peripheral Interface 44-Pin PLCC | Avnet America |
Where can I find additional details, specifications and documents for a CS82C55AZ?
Additional datasheets, footprints and schematics for CS82C55AZ are listed on our Part Details page. You can also find images and similar parts to CS82C55AZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS82C55AZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS82C55AZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS82C55AZ fall under?
The CS82C55AZ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to CS82C55AZ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS82C55AZ you can contact the distributor directly for product support, shipping queries etc.
Is the CS82C55AZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS82C55AZ have stock available?
Authorised distributors including Future Electronics, Farnell, element14, RS and Newark Electronics have stock available or on a lead time for CS82C55AZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS82C55AZ often in real-time on the comparison pages.
What if I can't find stock of CS82C55AZ?
You can fill out our help required form which you can use to request a quote for CS82C55AZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.