Status: | Unknown |
---|---|
Series: | CS160808 Series |
RoHS: | Unknown |
Prices starting from US$0.0328
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0372
|
1,802
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,802
in stock
|
Buy Now | |
element14
from US$0.0418
|
1,802
in stock
|
Buy Now | |
Avnet America
from US$0.0328
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.0391
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Inductance | 1µH |
---|---|
Product Range | CS160808 Series |
DC Current Rating | 100mA |
High Frequency Inductor Case | 0603 [1608 Metric] |
Inductor Construction | Shielded |
DC Resistance Max | 0.5ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 70MHz |
SVHC | No SVHC (15-Jan-2018) |
Inductor, 1Uh, 10%, 0.1A, 70Mhz, 0603 | Newark Electronics |
INDUCTOR, 1UH, 10%, 0.1A, 70MHZ, 0603 | element14 |
Multilayer Inductor, 1 uH, 500 Milliohm, ± 10%, 95 MHz, 100 mA, 0603 [1608 Metric] | Avnet America |
Ind1.6x.8x.8mm,1uH10%0.1A, shdSMD | Bourns CS160808-1R0K | RS Americas |
1.0 UH 10% | TTI Europe |
Multilayer Inductor, 1 uH, 500 Milliohm, � 10%, 95 MHz, 100 mA, 0603 [1608 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CS160808-1R0K?
Additional datasheets, footprints and schematics for CS160808-1R0K are listed on our Part Details page. You can also find images and similar parts to CS160808-1R0K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS160808-1R0K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS160808-1R0K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS160808-1R0K fall under?
The CS160808-1R0K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to CS160808-1R0K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS160808-1R0K you can contact the distributor directly for product support, shipping queries etc.
Is the CS160808-1R0K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CS160808-1R0K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CS160808-1R0K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS160808-1R0K often in real-time on the comparison pages.
What if I can't find stock of CS160808-1R0K?
You can fill out our help required form which you can use to request a quote for CS160808-1R0K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.