Status: | Unknown |
---|---|
Series: | CS-4 Series |
RoHS: | Compliant |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 2 Pole |
Angle of Throw | 45° |
Contact Current AC Max | 100mA |
Contact Voltage AC Max | 16V |
Product Range | CS-4 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a CS-4-22YB?
Additional datasheets, footprints and schematics for CS-4-22YB are listed on our Part Details page. You can also find images and similar parts to CS-4-22YB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CS-4-22YB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CS-4-22YB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CS-4-22YB fall under?
The CS-4-22YB is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to CS-4-22YB when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CS-4-22YB you can contact the distributor directly for product support, shipping queries etc.
Is the CS-4-22YB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CS-4-22YB have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CS-4-22YB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CS-4-22YB often in real-time on the comparison pages.
What if I can't find stock of CS-4-22YB?
You can fill out our help required form which you can use to request a quote for CS-4-22YB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.