Status: | Unknown |
---|---|
Series: | CRT-ST Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 100kohm |
Product Range | CRT-ST Series |
Voltage Rating | 150V |
Resistor Element Material | Thin Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
CRT Thin Film Resistor,0805 100k 1% 125mW TC50 | Bourns CRT0805-FZ-1003EST | RS Americas |
RES, 100K, 1%, 0.125W, 0805, THIN FILM | Farnell |
Res, 100K, 1%, 0.125W, 0805, Thin Film | Newark Electronics |
Where can I find additional details, specifications and documents for a CRT0805-FZ-1003EST?
Additional datasheets, footprints and schematics for CRT0805-FZ-1003EST are listed on our Part Details page. You can also find images and similar parts to CRT0805-FZ-1003EST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRT0805-FZ-1003EST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRT0805-FZ-1003EST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRT0805-FZ-1003EST fall under?
The CRT0805-FZ-1003EST is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRT0805-FZ-1003EST when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRT0805-FZ-1003EST you can contact the distributor directly for product support, shipping queries etc.
Is the CRT0805-FZ-1003EST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRT0805-FZ-1003EST have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for CRT0805-FZ-1003EST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRT0805-FZ-1003EST often in real-time on the comparison pages.
What if I can't find stock of CRT0805-FZ-1003EST?
You can fill out our help required form which you can use to request a quote for CRT0805-FZ-1003EST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.