Status: | Unknown |
---|---|
Series: | CRT Series |
RoHS: | Unknown |
Prices starting from US$0.0362
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
8,785
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
35,156
in stock
|
Buy Now | |
element14
from US$0.06
|
35,156
in stock
|
Buy Now | |
Farnell
from US$0.06
|
35,156
in stock
|
Buy Now | |
TTI Europe
from US$0.0428
|
35,000
in stock
|
Buy Now | |
Avnet America
from US$0.0362
|
25,000
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
4,975
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
4,315
in stock
|
Buy Now | |
Chip One Stop
from US$0.0496
|
3,422
in stock
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0603 ^1608 Metric] |
---|---|
Resistance | 10kohm |
Product Range | CRT Series |
Voltage Rating | 50V |
Resistor Element Type | Thin Film |
Power Rating | 62.5mW |
MSL | MSL 1 - Unlimited |
Surface Mount Thin Film Resistor, Crt Series, 10 Kohm, 62.5 Mw, - 0.1%, 50 V Rohs Compliant: Yes |Bourns CRT0603-BY-1002ELF | Newark Electronics |
RES, 10K, 0.1%, 0.0625W, 0603, THIN FILM | element14 |
10K OHM .1W .1% 25PPM | TTI Europe |
SMD Chip Resistor, 10 kOhm, ± 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, Precision | Avnet America |
CRT Precision Chip Resistors,0603,10K | RS |
CRT0603 Thin Film Resistor,10 Kilohms, Pwr-Rtg 0.1 W, Tol 0.1%,SMT,0603 | Bourns CRT0603-BY-1002ELF | RS Americas |
Bourns SMD Resistor 100mW, 10kOhm, 0.1%, 0603 | Distrelec |
SMD Chip Resistor, 10 kOhm, � 0.1%, 100 mW, 0603 [1608 Metric], Thin Film, Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRT0603-BY-1002ELF?
Additional datasheets, footprints and schematics for CRT0603-BY-1002ELF are listed on our Part Details page. You can also find images and similar parts to CRT0603-BY-1002ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRT0603-BY-1002ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRT0603-BY-1002ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRT0603-BY-1002ELF fall under?
The CRT0603-BY-1002ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRT0603-BY-1002ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRT0603-BY-1002ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRT0603-BY-1002ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRT0603-BY-1002ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for CRT0603-BY-1002ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRT0603-BY-1002ELF often in real-time on the comparison pages.
What if I can't find stock of CRT0603-BY-1002ELF?
You can fill out our help required form which you can use to request a quote for CRT0603-BY-1002ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.