Status: | Unknown |
---|---|
Series: | CRT-ST Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 1kohm |
Product Range | CRT-ST Series |
Voltage Rating | 50V |
Resistor Element Material | Thin Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
CRT Thin Film Resistor,0402 1k00 1% 63mW TC50 | Bourns CRT0402-FZ-1001GST | RS Americas |
RES, 1K, 1%, 0.063W, 0402, THIN FILM | Farnell |
Res, 1K, 1%, 0.063W, 0402, Thin Film | Newark Electronics |
Where can I find additional details, specifications and documents for a CRT0402-FZ-1001GST?
Additional datasheets, footprints and schematics for CRT0402-FZ-1001GST are listed on our Part Details page. You can also find images and similar parts to CRT0402-FZ-1001GST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRT0402-FZ-1001GST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRT0402-FZ-1001GST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRT0402-FZ-1001GST fall under?
The CRT0402-FZ-1001GST is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRT0402-FZ-1001GST when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRT0402-FZ-1001GST you can contact the distributor directly for product support, shipping queries etc.
Is the CRT0402-FZ-1001GST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRT0402-FZ-1001GST have stock available?
Authorised distributors including RS Americas, element14, Farnell and Newark Electronics have stock available or on a lead time for CRT0402-FZ-1001GST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRT0402-FZ-1001GST often in real-time on the comparison pages.
What if I can't find stock of CRT0402-FZ-1001GST?
You can fill out our help required form which you can use to request a quote for CRT0402-FZ-1001GST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.