Status: | Unknown |
---|---|
Series: | CRT-ST Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 100ohm |
Product Range | CRT-ST Series |
Voltage Rating | 50V |
Resistor Element Material | Thin Film |
Power Rating | 63mW |
Resistance Tolerance | ± 0.1% |
Temperature Coefficient | ± 25ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Resthinfilm 0402 100R 0.1% 63Mw Tc25/Tape & Reel - 7" Reel |Bourns CRT0402-BY-1000GST | Newark Electronics |
CRT Thin Film Resistor,0402 100R 0.1% 63mW TC25 | Bourns CRT0402-BY-1000GST | RS Americas |
RES, THIN FILM, 100R, 0.1%, 0.063W, 0402 | Farnell |
Where can I find additional details, specifications and documents for a CRT0402-BY-1000GST?
Additional datasheets, footprints and schematics for CRT0402-BY-1000GST are listed on our Part Details page. You can also find images and similar parts to CRT0402-BY-1000GST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRT0402-BY-1000GST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRT0402-BY-1000GST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRT0402-BY-1000GST fall under?
The CRT0402-BY-1000GST is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRT0402-BY-1000GST when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRT0402-BY-1000GST you can contact the distributor directly for product support, shipping queries etc.
Is the CRT0402-BY-1000GST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRT0402-BY-1000GST have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for CRT0402-BY-1000GST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRT0402-BY-1000GST often in real-time on the comparison pages.
What if I can't find stock of CRT0402-BY-1000GST?
You can fill out our help required form which you can use to request a quote for CRT0402-BY-1000GST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.