Status: | Unknown |
---|---|
Series: | CRS Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 300kohm |
Product Range | CRS Series |
Voltage Rating | 400V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Surface Mount Chip Resistor, Thick Film, Crs Series, 300 Kohm, 500 Mw, 1%, 400 V Rohs Compliant: Yes |Bourns CRS1206-FX-3003ELF | Newark Electronics |
SMD Chip Resistor, 300 kOhm, ± 1%, 500 mW, 1206 [3216 Metric], Thick Film, Anti-Surge High Power | Avnet America |
RES, SMD, 300K ohm, 0.5W, 1%, 1206, TCR100 | Bourns CRS1206-FX-3003ELF | RS Americas |
RES, 300K, 1%, 0.5W, 1206, THICK FILM | Farnell |
SMD Chip Resistor, 300 kOhm, � 1%, 500 mW, 1206 [3216 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRS1206-FX-3003ELF?
Additional datasheets, footprints and schematics for CRS1206-FX-3003ELF are listed on our Part Details page. You can also find images and similar parts to CRS1206-FX-3003ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRS1206-FX-3003ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS1206-FX-3003ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRS1206-FX-3003ELF fall under?
The CRS1206-FX-3003ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRS1206-FX-3003ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRS1206-FX-3003ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRS1206-FX-3003ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRS1206-FX-3003ELF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CRS1206-FX-3003ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRS1206-FX-3003ELF often in real-time on the comparison pages.
What if I can't find stock of CRS1206-FX-3003ELF?
You can fill out our help required form which you can use to request a quote for CRS1206-FX-3003ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.