Status: | Unknown |
---|---|
Series: | CRS-A Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 100ohm |
Product Range | CRS-A Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Res, Aec-Q200, Thick Film, 100R, 1%, 0603 Rohs Compliant: Yes |Bourns CRS0603AFX-1000ELF | Newark Electronics |
RES, 100R, 1%, 0603, THICK FILM | element14 |
SMD Chip Resistor, 100 Ohm, ± 1%, 125 mW, 0603 [1608 Metric], Thick Film, Anti-Surge High Power | Avnet America |
SMD Chip Resistor, 100 Ohm, � 1%, 125 mW, 0603 [1608 Metric], Thick Film, Anti-Surge High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRS0603AFX-1000ELF?
Additional datasheets, footprints and schematics for CRS0603AFX-1000ELF are listed on our Part Details page. You can also find images and similar parts to CRS0603AFX-1000ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRS0603AFX-1000ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRS0603AFX-1000ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRS0603AFX-1000ELF fall under?
The CRS0603AFX-1000ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRS0603AFX-1000ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRS0603AFX-1000ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRS0603AFX-1000ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRS0603AFX-1000ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CRS0603AFX-1000ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRS0603AFX-1000ELF often in real-time on the comparison pages.
What if I can't find stock of CRS0603AFX-1000ELF?
You can fill out our help required form which you can use to request a quote for CRS0603AFX-1000ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.