CRM2512-JX-R820ELF Resistors by Bourns Electronics

CURRENT SENSE RES 0R82 5% 2 W 2512

Status: Unknown
Series: CRM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.18
191
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.82ohm
Product Range CRM Series
Resistor Case Style 2512 [6432 Metric]
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Element Material Thick Film
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC Lead (15-Jan-2019)
Voltage Rating 1.349V

Alternative Descriptions

Res, Current Sense, 0R82, 2512 | Newark Electronics
SMD Current Sense Resistor, 820 Milliohm, ± 5%, 2 W, 2512 [6432 Metric], Thick Film | Avnet America
CURRENT SENSE RES, 0R82, 5%, 2 W, 2512 | Farnell
SMD Current Sense Resistor, 820 Milliohm, � 5%, 2 W, 2512 [6432 Metric], Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRM2512-JX-R820ELF?

Additional datasheets, footprints and schematics for CRM2512-JX-R820ELF are listed on our Part Details page. You can also find images and similar parts to CRM2512-JX-R820ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRM2512-JX-R820ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM2512-JX-R820ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRM2512-JX-R820ELF fall under?

The CRM2512-JX-R820ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRM2512-JX-R820ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRM2512-JX-R820ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRM2512-JX-R820ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRM2512-JX-R820ELF have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRM2512-JX-R820ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRM2512-JX-R820ELF often in real-time on the comparison pages.

What if I can't find stock of CRM2512-JX-R820ELF?

You can fill out our help required form which you can use to request a quote for CRM2512-JX-R820ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay