Status: | Unknown |
---|---|
Series: | CRM Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
4,130
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
4,130
in stock
|
Buy Now | |
element14
from US$0.10
|
4,130
in stock
|
Buy Now | |
Avnet Abacus
-
|
8,000
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 47ohm |
Product Range | CRM Series |
Voltage Rating | 300V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
47 OHM 2W 5% 200PPM | TTI Europe |
Res, 47R, 5%, 2512, Thick Film | Newark Electronics |
RES, 47R, 5%, 2512, THICK FILM | element14 |
SMD Chip Resistor, 47 Ohm, � 5%, 2 W, 2512 [6432 Metric], Thick Film, High Power | Avnet Abacus |
SMD Chip Resistor, 47 Ohm, ± 5%, 2 W, 2512 [6432 Metric], Thick Film, High Power | Avnet America |
ResHighPower 2512 47R 5% 2W TC200 | Bourns CRM2512-JW-470ELF | RS Americas |
Where can I find additional details, specifications and documents for a CRM2512-JW-470ELF?
Additional datasheets, footprints and schematics for CRM2512-JW-470ELF are listed on our Part Details page. You can also find images and similar parts to CRM2512-JW-470ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRM2512-JW-470ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM2512-JW-470ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRM2512-JW-470ELF fall under?
The CRM2512-JW-470ELF is listed under Bourns Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to CRM2512-JW-470ELF when available in the Bourns Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRM2512-JW-470ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRM2512-JW-470ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRM2512-JW-470ELF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for CRM2512-JW-470ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRM2512-JW-470ELF often in real-time on the comparison pages.
What if I can't find stock of CRM2512-JW-470ELF?
You can fill out our help required form which you can use to request a quote for CRM2512-JW-470ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.