Status: | Unknown |
---|---|
Series: | CRM-A Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.28
|
7,980
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,775
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
890
in stock
|
Buy Now | |
element14
from US$0.27
|
890
in stock
|
Buy Now | |
Farnell
from US$0.29
|
890
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 100ohm |
Product Range | CRM-A Series |
Voltage Rating | 300V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
ResHighPowerA 2512 100R 1% 2W TC100 | RS |
Bourns SMD Resistor 100Ohm 1% Thick Film 2W | Distrelec |
Res, Aec-Q200, Thick Film, 100R, 1%, 2512 Rohs Compliant: Yes |Bourns CRM2512AFX-1000ELF | Newark Electronics |
RES, 100R, 1%, 2512, THICK FILM | element14 |
SMD Chip Resistor, 100 Ohm, ± 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet America |
CRM2512 High Power Resistor,2512 100R 1% 2W TC100 | Bourns CRM2512AFX-1000ELF | RS Americas |
SMD Chip Resistor, 100 Ohm, � 1%, 2 W, 2512 [6332 Metric], Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRM2512AFX-1000ELF?
Additional datasheets, footprints and schematics for CRM2512AFX-1000ELF are listed on our Part Details page. You can also find images and similar parts to CRM2512AFX-1000ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRM2512AFX-1000ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM2512AFX-1000ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRM2512AFX-1000ELF fall under?
The CRM2512AFX-1000ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRM2512AFX-1000ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRM2512AFX-1000ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRM2512AFX-1000ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRM2512AFX-1000ELF have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRM2512AFX-1000ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRM2512AFX-1000ELF often in real-time on the comparison pages.
What if I can't find stock of CRM2512AFX-1000ELF?
You can fill out our help required form which you can use to request a quote for CRM2512AFX-1000ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.