CRM1206-JW-105ELF Resistors by Bourns Electronics

CURRENT SENSE RES 1M 5% 0.5W 1206

Status: Unknown
Series: CRM1206 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0118

Distributor Stock
Logo for Newark
Newark
from US$0.0170
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0118
-
Buy Now
Logo for element14
element14
from US$0.0183
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 1Mohm
Product Range CRM1206 Series
Resistor Case Style 1206 ^3216 Metric]
Power Rating 500mW
Resistance Tolerance ± 5%
Resistor Element Type Thick Film

Alternative Descriptions

Res, 1M, 5%, 0.5W, 1206, Thick Film | Newark Electronics
SMD Chip Resistor, 1 MOhm, ± 5%, 500 mW, 1206 [3216 Metric], Thick Film, High Power | Avnet America
SMD Chip Resistor, 1 MOhm, � 5%, 500 mW, 1206 [3216 Metric], Thick Film, High Power | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRM1206-JW-105ELF?

Additional datasheets, footprints and schematics for CRM1206-JW-105ELF are listed on our Part Details page. You can also find images and similar parts to CRM1206-JW-105ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRM1206-JW-105ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM1206-JW-105ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRM1206-JW-105ELF fall under?

The CRM1206-JW-105ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRM1206-JW-105ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRM1206-JW-105ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRM1206-JW-105ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRM1206-JW-105ELF have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for CRM1206-JW-105ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRM1206-JW-105ELF often in real-time on the comparison pages.

What if I can't find stock of CRM1206-JW-105ELF?

You can fill out our help required form which you can use to request a quote for CRM1206-JW-105ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay