Status: | Unknown |
---|---|
Series: | CRM-A Series |
RoHS: | Unknown |
Prices starting from US$0.0315
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0400
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
4,815
in stock
|
Buy Now | |
element14
from US$0.0499
|
4,470
in stock
|
Buy Now | |
Farnell
from US$0.0478
|
4,470
in stock
|
Buy Now | |
Avnet America
from US$0.0338
|
-
|
Buy Now | |
RS Americas
from US$0.0490
|
-
|
Buy Now | |
Distrelec
from US$0.0428
|
-
|
Buy Now | |
TTI Europe
from US$0.0315
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 1ohm |
Product Range | CRM-A Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
ResHighPowerA 1206 1R 1% 500mW TC100 | RS |
Res, 1R, 0.5W, 1%, Thick Film, 1206 | Newark Electronics |
RES, 1R, 1%, 1206, THICK FILM | element14 |
SMD Chip Resistor, 1 Ohm, ± 1%, 500 mW, 1206 [3216 Metric], Thick Film, High Power | Avnet America |
High Power Resistor, CRM-A Series,1206 1R 1% 500mW TC100 | Bourns CRM1206AFX-1R00ELF | RS Americas |
Bourns SMD Resistor 500mW, 1Ohm, 1%, 1206 | Distrelec |
1 OHM .5W 1% 100PPM | TTI Europe |
SMD Chip Resistor, 1 Ohm, � 1%, 500 mW, 1206 [3216 Metric], Thick Film, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRM1206AFX-1R00ELF?
Additional datasheets, footprints and schematics for CRM1206AFX-1R00ELF are listed on our Part Details page. You can also find images and similar parts to CRM1206AFX-1R00ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRM1206AFX-1R00ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM1206AFX-1R00ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRM1206AFX-1R00ELF fall under?
The CRM1206AFX-1R00ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRM1206AFX-1R00ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRM1206AFX-1R00ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRM1206AFX-1R00ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRM1206AFX-1R00ELF have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CRM1206AFX-1R00ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRM1206AFX-1R00ELF often in real-time on the comparison pages.
What if I can't find stock of CRM1206AFX-1R00ELF?
You can fill out our help required form which you can use to request a quote for CRM1206AFX-1R00ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.