Status: | Unknown |
---|---|
Series: | CRM Series |
RoHS: | Unknown |
Prices starting from US$0.0303
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0332
|
7,670
in stock
|
Buy Now | |
Newark Electronics
from US$0.0350
|
105,000
in stock
|
Buy Now | |
Avnet America
from US$0.0303
|
105,000
in stock
|
Buy Now | |
RS Americas
from US$0.0340
|
10,000
in stock
|
Buy Now | |
element14
from US$0.0338
|
7,670
in stock
|
Buy Now | |
Avnet Abacus
-
|
50,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0331
|
-
|
Buy Now |
Resistance | 0.51ohm |
---|---|
Product Range | CRM Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
External Depth | 1.2mm |
External Length / Height | 0.5mm |
External Width | 2mm |
No. of Pins | 2Pins |
Resistor Mounting | Surface Mount Device |
Voltage Rating | 477mV |
Reshighpower 0805 R510 1% 250Mw Tc100 Rohs Compliant: Yes |Bourns CRM0805-FX-R510ELF | Newark Electronics |
SMD Current Sense Resistor, 510 Milliohm, ± 1%, 250 mW, 0805 [2012 Metric], Thick Film | Avnet America |
ResHighPower 0805 R510 1% 250mW TC100 | Bourns CRM0805-FX-R510ELF | RS Americas |
CURRENT SENSE RES, 0R51, 1%, 250 MW | element14 |
SMD Current Sense Resistor, 510 Milliohm, � 1%, 250 mW, 0805 [2012 Metric], Thick Film | Avnet Abacus |
.51 OHM .25W 1% 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a CRM0805-FX-R510ELF?
Additional datasheets, footprints and schematics for CRM0805-FX-R510ELF are listed on our Part Details page. You can also find images and similar parts to CRM0805-FX-R510ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRM0805-FX-R510ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM0805-FX-R510ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRM0805-FX-R510ELF fall under?
The CRM0805-FX-R510ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRM0805-FX-R510ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRM0805-FX-R510ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRM0805-FX-R510ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRM0805-FX-R510ELF have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for CRM0805-FX-R510ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRM0805-FX-R510ELF often in real-time on the comparison pages.
What if I can't find stock of CRM0805-FX-R510ELF?
You can fill out our help required form which you can use to request a quote for CRM0805-FX-R510ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.