CRM0805-FW-R090ELF Resistors by Bourns Electronics

CURRENT SENSE RES 0R09 1% 250 MW

Status: Unknown
Series: CRM Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.15

Distributor Stock
Logo for Farnell
Farnell
from US$0.15
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Resistance 0.09ohm
Product Range CRM Series
Resistor Case Style 0805 [2012 Metric]
Power Rating 250mW
Resistance Tolerance ± 1%
Resistor Element Material Thick Film
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC Lead (27-Jun-2018)
External Depth 1.2mm
External Length / Height 0.5mm
External Width 2mm
No. of Pins 2Pins
Resistor Mounting Surface Mount Device
Voltage Rating 477mV

Alternative Descriptions

CURRENT SENSE RES, 0R09, 1%, 250 MW | Farnell
Resistor, Thick Film, 0.09 Ohm, 0.25W, 1% | Newark Electronics
SMD Current Sense Resistor, 90 Milliohm, � 1%, 250 mW, 0805 [2012 Metric], Thick Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRM0805-FW-R090ELF?

Additional datasheets, footprints and schematics for CRM0805-FW-R090ELF are listed on our Part Details page. You can also find images and similar parts to CRM0805-FW-R090ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRM0805-FW-R090ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM0805-FW-R090ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRM0805-FW-R090ELF fall under?

The CRM0805-FW-R090ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CRM0805-FW-R090ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRM0805-FW-R090ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRM0805-FW-R090ELF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CRM0805-FW-R090ELF have stock available?

Authorised distributors including Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CRM0805-FW-R090ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRM0805-FW-R090ELF often in real-time on the comparison pages.

What if I can't find stock of CRM0805-FW-R090ELF?

You can fill out our help required form which you can use to request a quote for CRM0805-FW-R090ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay