Status: | Unknown |
---|---|
Series: | CRM-A Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
5,306
in stock
|
Buy Now | |
TTI Europe
from US$0.17
|
15,000
in stock
|
Buy Now | |
element14
from US$0.22
|
5,306
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
4,912
in stock
|
Buy Now | |
RS
from US$0.18
|
4,510
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.20
|
-
|
Buy Now | |
Distrelec
from US$0.52
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 0.1ohm |
Product Range | CRM-A Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
.1 OHM .25W 1% 100PPM | TTI Europe |
RES, 0R1, 1%, 0805, THICK FILM | element14 |
Res, R100, 0.25W, Current Sense, 0805 | Newark Electronics |
ResHighPowerA 0805 R100 1% 250mW TC100 | RS |
SMD Chip Resistor, 100 MOhm, ± 1%, 250 mW, 0805 [2012 Metric], Thick Film | Avnet America |
High Power Resistor, CRM-A Series,0805 R100 1% 250mW TC100 | Bourns CRM0805AFX-R100ELF | RS Americas |
Bourns SMD Resistor 100mOhm 1% Thick Film 250mW | Distrelec |
SMD Chip Resistor, 100 MOhm, � 1%, 250 mW, 0805 [2012 Metric], Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRM0805AFX-R100ELF?
Additional datasheets, footprints and schematics for CRM0805AFX-R100ELF are listed on our Part Details page. You can also find images and similar parts to CRM0805AFX-R100ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRM0805AFX-R100ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRM0805AFX-R100ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRM0805AFX-R100ELF fall under?
The CRM0805AFX-R100ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRM0805AFX-R100ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRM0805AFX-R100ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRM0805AFX-R100ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRM0805AFX-R100ELF have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for CRM0805AFX-R100ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRM0805AFX-R100ELF often in real-time on the comparison pages.
What if I can't find stock of CRM0805AFX-R100ELF?
You can fill out our help required form which you can use to request a quote for CRM0805AFX-R100ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.