Status: | Unknown |
---|---|
Series: | CRL Series |
RoHS: | Unknown |
Prices starting from US$0.15
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 0.12ohm |
Product Range | CRL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 1W |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | Lead (15-Jan-2019) |
Res, Thick Film, 0R12, 5%, 1W, 2512 | Newark Electronics |
RES, 0R12, 5%, 1W, 2512, THICK FILM | element14 |
CRL2512 SMD Resistor thick film 0R12 5% | RS |
SMD Current Sense Resistor, 120 Milliohm, ± 5%, 1 W, 2512 [6432 Metric], Thick Film | Avnet America |
SMD Current Sense Resistor, 120 Milliohm, � 5%, 1 W, 2512 [6432 Metric], Thick Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRL2512-JW-R120ELF?
Additional datasheets, footprints and schematics for CRL2512-JW-R120ELF are listed on our Part Details page. You can also find images and similar parts to CRL2512-JW-R120ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL2512-JW-R120ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL2512-JW-R120ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL2512-JW-R120ELF fall under?
The CRL2512-JW-R120ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL2512-JW-R120ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL2512-JW-R120ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRL2512-JW-R120ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL2512-JW-R120ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CRL2512-JW-R120ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL2512-JW-R120ELF often in real-time on the comparison pages.
What if I can't find stock of CRL2512-JW-R120ELF?
You can fill out our help required form which you can use to request a quote for CRL2512-JW-R120ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.