Status: | Unknown |
---|---|
Series: | CRL Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 6.8ohm |
Product Range | CRL Series |
Voltage Rating | - |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
RES, 6R8, 1%, 0.1W, 0603, THICK FILM | Farnell |
Surface Mount Chip Resistor, Thick Film, Crl Series, 6.8 Ohm, 100 Mw, 1%, 0603 [1608 Metric] Rohs Compliant: Yes |Bourns CRL0603-FW-6R80ELF | Newark Electronics |
Where can I find additional details, specifications and documents for a CRL0603-FW-6R80ELF?
Additional datasheets, footprints and schematics for CRL0603-FW-6R80ELF are listed on our Part Details page. You can also find images and similar parts to CRL0603-FW-6R80ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRL0603-FW-6R80ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRL0603-FW-6R80ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRL0603-FW-6R80ELF fall under?
The CRL0603-FW-6R80ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRL0603-FW-6R80ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRL0603-FW-6R80ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRL0603-FW-6R80ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRL0603-FW-6R80ELF have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for CRL0603-FW-6R80ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRL0603-FW-6R80ELF often in real-time on the comparison pages.
What if I can't find stock of CRL0603-FW-6R80ELF?
You can fill out our help required form which you can use to request a quote for CRL0603-FW-6R80ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.