Status: | Unknown |
---|---|
Series: | CRF2512 Series |
RoHS: | Unknown |
Resistance | 0.001ohm |
---|---|
Product Range | CRF2512 Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Current Sense Res, 0R001, 5%, 2 W, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R001, 5%, 2 W, 2512 | element14 |
SMD Current Sense Resistor, 1 Milliohm, ± 5%, 2 W, 2512 [6432 Metric], Metal Plate | Avnet America |
Where can I find additional details, specifications and documents for a CRF2512-JZ-R001ELF?
Additional datasheets, footprints and schematics for CRF2512-JZ-R001ELF are listed on our Part Details page. You can also find images and similar parts to CRF2512-JZ-R001ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRF2512-JZ-R001ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF2512-JZ-R001ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRF2512-JZ-R001ELF fall under?
The CRF2512-JZ-R001ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRF2512-JZ-R001ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRF2512-JZ-R001ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRF2512-JZ-R001ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRF2512-JZ-R001ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRF2512-JZ-R001ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRF2512-JZ-R001ELF often in real-time on the comparison pages.
What if I can't find stock of CRF2512-JZ-R001ELF?
You can fill out our help required form which you can use to request a quote for CRF2512-JZ-R001ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.