CRF2512-FZ-R033ELF Passive Components by Bourns Electronics

ResMetalStrip 2512 R033 1% 1W TC50 / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.18
No stock
Buy Now
Logo for element14
element14
from US$0.19
3,410
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.19
3,410
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.10
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant Yes

Alternative Descriptions

Res, R033, 1%, 1W, 2512, Metal Plate Rohs Compliant: Yes |Bourns CRF2512-FZ-R033ELF | Newark Electronics
RES, R033, 1%, 1W, 2512, METAL PLATE | element14
BNSCRF2512-FZ-R033ELF | Avnet America
.033 OHM 1W 1% 50PPM | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CRF2512-FZ-R033ELF?

Additional datasheets, footprints and schematics for CRF2512-FZ-R033ELF are listed on our Part Details page. You can also find images and similar parts to CRF2512-FZ-R033ELF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CRF2512-FZ-R033ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF2512-FZ-R033ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CRF2512-FZ-R033ELF fall under?

The CRF2512-FZ-R033ELF is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CRF2512-FZ-R033ELF when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CRF2512-FZ-R033ELF you can contact the distributor directly for product support, shipping queries etc.

Is the CRF2512-FZ-R033ELF RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CRF2512-FZ-R033ELF have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CRF2512-FZ-R033ELF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CRF2512-FZ-R033ELF often in real-time on the comparison pages.

What if I can't find stock of CRF2512-FZ-R033ELF?

You can fill out our help required form which you can use to request a quote for CRF2512-FZ-R033ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay