Status: | Unknown |
---|---|
Series: | CRF Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.19
|
1,360
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
16,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
4,000
in stock
|
Buy Now | |
element14
from US$0.19
|
4,000
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.47
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.02ohm |
---|---|
Product Range | CRF Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
.02 OHM 1W 1% 50PPM | TTI Europe |
Current Sense Res, 0R02, 1W, 2512 | Newark Electronics |
RES, 0R02, 1%, 1W, 2512, THICK FILM | element14 |
SMD Current Sense Resistor, 20 Milliohm, ± 1%, 1 W, 2512 [6432 Metric], Metal Alloy | Avnet America |
Metal Alloy, Current Sensing, Surface Mount,20mOhm +/-1% 1W +/-75ppm | Bourns CRF2512-FZ-R020ELF | RS Americas |
SMD Current Sense Resistor, 20 Milliohm, � 1%, 1 W, 2512 [6432 Metric], Metal Alloy | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRF2512-FZ-R020ELF?
Additional datasheets, footprints and schematics for CRF2512-FZ-R020ELF are listed on our Part Details page. You can also find images and similar parts to CRF2512-FZ-R020ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRF2512-FZ-R020ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF2512-FZ-R020ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRF2512-FZ-R020ELF fall under?
The CRF2512-FZ-R020ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRF2512-FZ-R020ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRF2512-FZ-R020ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRF2512-FZ-R020ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRF2512-FZ-R020ELF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CRF2512-FZ-R020ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRF2512-FZ-R020ELF often in real-time on the comparison pages.
What if I can't find stock of CRF2512-FZ-R020ELF?
You can fill out our help required form which you can use to request a quote for CRF2512-FZ-R020ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.