Status: | Unknown |
---|---|
Series: | CRF Series |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
7,430
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
7,430
in stock
|
Buy Now | |
element14
from US$0.13
|
7,430
in stock
|
Buy Now | |
TTI Europe
from US$0.07
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Resistance | 0.009ohm |
---|---|
Product Range | CRF Series |
Resistor Case Style | 0805 [2012 Metric] |
Power Rating | 500mW |
Resistance Tolerance | ± 1% |
Resistor Element Material | Thick Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | AEC-Q200 |
SVHC | Lead (15-Jan-2019) |
Voltage Rating | 0.067V |
Smd Current Sense Resistors, Crf Series, 9000 - Ohm, 500 Mw, - 1%, 0.067 V, 0805 [2012 Metric] Rohs Compliant: Yes |Bourns CRF0805-FZ-R009ELF | Newark Electronics |
CURRENT SENSE RES, 9000 µOHM, 1%, 500 MW | element14 |
.009 OHM .5W 1% | TTI Europe |
SMD Current Sense Resistor, 9 Milliohm, ± 1%, 500 mW, 0805 [2012 Metric], Metal Plate | Avnet America |
Resistor, Thick Film, Res 0.009 Ohms, Pwr-Rtg 0.5 W, Tol 1%,SMT,0805,Curr-Sense | Bourns CRF0805-FZ-R009ELF | RS Americas |
SMD Current Sense Resistor, 9 Milliohm, � 1%, 500 mW, 0805 [2012 Metric], Metal Plate | Avnet Abacus |
Where can I find additional details, specifications and documents for a CRF0805-FZ-R009ELF?
Additional datasheets, footprints and schematics for CRF0805-FZ-R009ELF are listed on our Part Details page. You can also find images and similar parts to CRF0805-FZ-R009ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRF0805-FZ-R009ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRF0805-FZ-R009ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRF0805-FZ-R009ELF fall under?
The CRF0805-FZ-R009ELF is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CRF0805-FZ-R009ELF when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRF0805-FZ-R009ELF you can contact the distributor directly for product support, shipping queries etc.
Is the CRF0805-FZ-R009ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRF0805-FZ-R009ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Avnet America have stock available or on a lead time for CRF0805-FZ-R009ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRF0805-FZ-R009ELF often in real-time on the comparison pages.
What if I can't find stock of CRF0805-FZ-R009ELF?
You can fill out our help required form which you can use to request a quote for CRF0805-FZ-R009ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.