Status: | Unknown |
---|---|
Series: | CRE1 Series |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.12
|
28
in stock
|
Buy Now | |
Sager
from US$2.03
|
1,017
in stock
|
Buy Now | |
Avnet America
from US$2.70
|
120
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.46
|
35
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,320
in stock
|
Buy Now | |
Rutronik
from US$2.23
|
-
|
Buy Now | |
Newark Electronics
from US$2.60
|
-
|
Buy Now | |
Future Electronics
from US$1.96
|
-
|
Buy Now | |
element14
from US$2.52
|
-
|
Buy Now | |
TTI Europe
from US$2.00
|
-
|
Buy Now | |
Richardson RFPD
from US$1.91
|
-
|
Buy Now | |
Farnell
from US$2.32
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CRE1 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | SIP |
DC / DC Converter Mounting | Through Hole |
Width | 6.1mm |
Height | 7.46mm |
Depth | 11.53mm |
SVHC | No SVHC (07-Jul-2017) |
Isolated DC/DC Converters - Through Hole 1W 5-5V SIP SINGLE | Sager |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin SIP T/R | Avnet America |
Converter: DC/DC | Transfer Multisort Elektronik |
DC/DC Converter Isolated 5V 1W | RS |
DC/DC Mod 05V to 05V 1W 3kV | Rutronik |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
CRE-1 Series 1 W Single Output 5V Isolated DC/DC Converter - SIP-4 | Future Electronics |
DC-DC CONVERTER, 5V, 0.2A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a CRE1S0505S3C?
Additional datasheets, footprints and schematics for CRE1S0505S3C are listed on our Part Details page. You can also find images and similar parts to CRE1S0505S3C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE1S0505S3C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE1S0505S3C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE1S0505S3C fall under?
The CRE1S0505S3C is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CRE1S0505S3C when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE1S0505S3C you can contact the distributor directly for product support, shipping queries etc.
Is the CRE1S0505S3C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE1S0505S3C have stock available?
Authorised distributors including Sager, Avnet America, Transfer Multisort Elektronik, RS and Avnet Abacus have stock available or on a lead time for CRE1S0505S3C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE1S0505S3C often in real-time on the comparison pages.
What if I can't find stock of CRE1S0505S3C?
You can fill out our help required form which you can use to request a quote for CRE1S0505S3C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.