Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
RoHS Compliant | Yes |
Dc-Dc Converter, 5V, 0.2A, 1W | Newark Electronics |
Isolated 1W Single Output Isolated DC/DC Converters | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 1W DC/DC CONVERTER | Sager |
Where can I find additional details, specifications and documents for a CRE1S0505MEC-R?
Additional datasheets, footprints and schematics for CRE1S0505MEC-R are listed on our Part Details page. You can also find images and similar parts to CRE1S0505MEC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE1S0505MEC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE1S0505MEC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE1S0505MEC-R fall under?
The CRE1S0505MEC-R is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to CRE1S0505MEC-R when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE1S0505MEC-R you can contact the distributor directly for product support, shipping queries etc.
Is the CRE1S0505MEC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE1S0505MEC-R have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe, Richardson RFPD and Sager have stock available or on a lead time for CRE1S0505MEC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE1S0505MEC-R often in real-time on the comparison pages.
What if I can't find stock of CRE1S0505MEC-R?
You can fill out our help required form which you can use to request a quote for CRE1S0505MEC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.