Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.22
|
190
in stock
|
Buy Now | |
Sager
from US$2.75
|
500
in stock
|
Buy Now | |
element14
from US$2.67
|
190
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
154
in stock
|
Buy Now | |
Rutronik
from US$2.85
|
-
|
Buy Now | |
Future Electronics
from US$3.18
|
-
|
Buy Now | |
Avnet America
from US$3.45
|
-
|
Buy Now | |
TTI Europe
from US$2.86
|
-
|
Buy Now | |
Richardson RFPD
from US$2.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Isolated DC/DC Converters - SMD 1W 5-5V SINGLE 1KV | Sager |
DC-DC CONVERTER, 5V, 0.2A, 1W | element14 |
Dc-Dc Converter, 5V, 0.2A, 1W | Newark Electronics |
DC/DC Mod 05V to 05V 1W 1kV SMD | Rutronik |
1W 5-5V Single 1kV | Future Electronics |
Isolated 1W Single Output Isolated DC/DC Converters | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Where can I find additional details, specifications and documents for a CRE1S0505MC-R?
Additional datasheets, footprints and schematics for CRE1S0505MC-R are listed on our Part Details page. You can also find images and similar parts to CRE1S0505MC-R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE1S0505MC-R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE1S0505MC-R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE1S0505MC-R fall under?
The CRE1S0505MC-R is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CRE1S0505MC-R when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE1S0505MC-R you can contact the distributor directly for product support, shipping queries etc.
Is the CRE1S0505MC-R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE1S0505MC-R have stock available?
Authorised distributors including Sager, element14, Farnell, Newark Electronics and Rutronik have stock available or on a lead time for CRE1S0505MC-R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE1S0505MC-R often in real-time on the comparison pages.
What if I can't find stock of CRE1S0505MC-R?
You can fill out our help required form which you can use to request a quote for CRE1S0505MC-R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.