Status: | Unknown |
---|---|
Series: | CRE1 Series |
RoHS: | Unknown |
Prices starting from US$2.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.88
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
25
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.07
|
25
in stock
|
Buy Now | |
element14
from US$3.11
|
25
in stock
|
Buy Now | |
Farnell
from US$2.88
|
25
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
Avnet America
from US$3.45
|
-
|
Buy Now | |
TTI Europe
from US$2.48
|
-
|
Buy Now | |
Richardson RFPD
from US$2.44
|
-
|
Buy Now | |
Sager
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CRE1 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Surface Mount Device |
Width | 7.7mm |
Height | 6.6mm |
Depth | 12.7mm |
SVHC | No SVHC (07-Jul-2017) |
Dc-Dc Converter, 5V, 0.2A, 1W | Newark Electronics |
Converter: DC/DC | Transfer Multisort Elektronik |
DC-DC CONVERTER, 5V, 0.2A, 1W | element14 |
DC/DC Converter Isolated 5V 1W | RS |
CRE1 Series 1Output 5 V 200 mA 1 W Surface Mount Isolated Module DC DC Converter | Future Electronics |
Isolated 1W Single Output Isolated DC/DC Converters | Avnet America |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - SMD 4.5V TO 5.5V IN 5V OUT ISO | Sager |
Where can I find additional details, specifications and documents for a CRE1S0505MC?
Additional datasheets, footprints and schematics for CRE1S0505MC are listed on our Part Details page. You can also find images and similar parts to CRE1S0505MC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE1S0505MC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE1S0505MC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE1S0505MC fall under?
The CRE1S0505MC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CRE1S0505MC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE1S0505MC you can contact the distributor directly for product support, shipping queries etc.
Is the CRE1S0505MC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE1S0505MC have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for CRE1S0505MC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE1S0505MC often in real-time on the comparison pages.
What if I can't find stock of CRE1S0505MC?
You can fill out our help required form which you can use to request a quote for CRE1S0505MC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.