Status: | Unknown |
---|---|
Series: | CRE1 Series |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
7
in stock
|
Buy Now | |
Rutronik
from US$2.88
|
-
|
Buy Now | |
Future Electronics
from US$2.57
|
-
|
Buy Now | |
Avnet America
from US$3.48
|
-
|
Buy Now | |
element14
from US$3.15
|
-
|
Buy Now | |
TTI Europe
from US$2.50
|
-
|
Buy Now | |
Richardson RFPD
from US$2.46
|
-
|
Buy Now | |
Sager
from US$2.62
|
-
|
Buy Now | |
Farnell
from US$2.90
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 1W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 200mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CRE1 Series |
Input Voltage DC Min | 4.5V |
Input Voltage DC Max | 5.5V |
DC / DC Converter Output Type | Fixed |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 9.9mm |
Height | 6.9mm |
Depth | 11.6mm |
SVHC | No SVHC (07-Jul-2017) |
DC/DC Converter Isolated 5V 1W | RS |
Dc-Dc Converter, 5V, 0.2A | Newark Electronics |
DC/DC Mod 05V to 05V 1W 1kV | Rutronik |
CRE-1 Series 1 W Single Output 5 V Isolated DC/DC Converter - DIP-4 | Future Electronics |
Module DC-DC 1-OUT 5V 0.2A 1W 4-Pin DIP T/R | Avnet America |
DC-DC CONVERTER, 5V, 0.2A | element14 |
DC TO DC CONVERTER MODULE | Richardson RFPD |
Isolated DC/DC Converters - Through Hole 1W 5-5V DIP SINGLE | Sager |
Where can I find additional details, specifications and documents for a CRE1S0505DC?
Additional datasheets, footprints and schematics for CRE1S0505DC are listed on our Part Details page. You can also find images and similar parts to CRE1S0505DC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRE1S0505DC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRE1S0505DC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRE1S0505DC fall under?
The CRE1S0505DC is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CRE1S0505DC when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRE1S0505DC you can contact the distributor directly for product support, shipping queries etc.
Is the CRE1S0505DC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRE1S0505DC have stock available?
Authorised distributors including RS, Newark Electronics, Rutronik, Future Electronics and Avnet America have stock available or on a lead time for CRE1S0505DC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRE1S0505DC often in real-time on the comparison pages.
What if I can't find stock of CRE1S0505DC?
You can fill out our help required form which you can use to request a quote for CRE1S0505DC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.