Status: | Unknown |
---|---|
Series: | CRD Series |
RoHS: | Unknown |
Product Range | CRD Series |
---|---|
Switch Mounting | SMD |
No. of Switch Positions | 16 Position |
Switching Voltage | 20V |
Output Code | Hexadecimal Complement |
Switching Current | - |
Switch Construction | Sealed |
Coded Switch, Hexadecimal Complement | Newark Electronics |
CRD Series PC SMT Termination 10 mm 16 Position DIP Coded Rotary Switch | Future Electronics |
DIP ROT SW SP16T 0.4VA 20V | TTI Europe |
Coded Rotary Switches 16 FLUSH GULLWING 20VAC 20VDC 0.4W | Sager |
Where can I find additional details, specifications and documents for a CRD16CM0SBR?
Additional datasheets, footprints and schematics for CRD16CM0SBR are listed on our Part Details page. You can also find images and similar parts to CRD16CM0SBR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CRD16CM0SBR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CRD16CM0SBR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CRD16CM0SBR fall under?
The CRD16CM0SBR is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CRD16CM0SBR when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CRD16CM0SBR you can contact the distributor directly for product support, shipping queries etc.
Is the CRD16CM0SBR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CRD16CM0SBR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, element14, TTI Europe and Sager have stock available or on a lead time for CRD16CM0SBR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CRD16CM0SBR often in real-time on the comparison pages.
What if I can't find stock of CRD16CM0SBR?
You can fill out our help required form which you can use to request a quote for CRD16CM0SBR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.